Hammond Manufacturing Company Inc. Transformers - Classic Transformers 262E12

Description
Features Primary 115 VAC, 60 Hz. (Except 261D6 & 261GE6 which are 115/230 50/60 Hz.) and (262EE5 which is 120/240, 50/60 Hz) Designed for small power or bias supplies, test equipment, preamps etc. Models 261C6, 261D6, 261E6, and 261G6 can also be used with full wave C.T. rectifiers. Economical , two hole, channel bracket, chassis mount. Minimum 5" long leads. Convenient 6.3 or 12.6 volt filament/auxiliary winding. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - VA - A.C. - A.C. Filament - Schematic - Dimensions - Weight Secondary #1 - Secondary #2 - Figure # RMS - RMS - or PDF - A - B - C - D - G - (Lbs) 261C6 - 17.5 250V C.T. @ 45 ma 6.3V @ 1A 1 3.25 1.65 2.00 2.81 0.19 1 261D6 - 19.4 250V C.T. @ 50 ma 6.3V @ 1.1A See PDF - - - - - 1.5 261E6 - 29 250V C.T. @ 91 ma 6.3V @ 1A 1 3.69 1.85 2.31 3.13 0.19 1.7 261G6 - 45 250V C.T. @ 130 ma 6.3V @ 2A 1 4.00 2.25 2.63 3.56 0.19 2 261GE6 - 45 250V C.T. @ 130 ma 6.3V @ 2A 1 4.00 2.25 2.63 3.56 0.19 2 261M6 - 83 215V @ 269 ma 6.3V @ 4A 2 4.50 2.50 2.93 4.00 0.20 x 0.31 4 262A12 - 6 125V @ 15ma 12.6V @ 0.3A See PDF - - - - - 262B6 - 7 120V @ 43 ma 6.3V @ 0.3A 2 2.81 1.50 1.68 2.38 0.19 0.6 262B12 - 9 120V @ 45 ma 12.6V @ 0.3A 2 2.81 1.50 1.68 2.38 0.19 0.6 262B24 - 8 120V @ 27 ma 12/12V @ 0.2/0.2A 3 2.81 1.50 1.68 2.38 0.19 0.6 262D6 - 12 120V @ 53 ma 6.3V @ 0.9A 2 3.25 1.62 2.00 2.81 0.19 1 262D12 - 12 120V @ 53 ma 12.6V @ 0.45A 2 3.25 1.62 2.00 2.81 0.19 1 262E6 - 18 120V @ 87 ma 6.3V @ 1.2A 2 3.25 2.00 2.00 2.81 0.19 1.3 262EE6 - 18 120V @ 93 ma 6.3V @ 1.2 A See PDF - - - - - 1..3 262E12 - 18 120V @ 87 ma 12.6V @ 0.6A 2 3.25 2.00 2.00 2.81 0.19 1.3 262F6 - 26 120V @ 140 ma 6.3V @ 1.5A 2 3.69 1.85 2.31 3.13 0.19 1.7 262F12 - 26 120V @ 140 ma 12.6V @ 0.75A 2 3.69 1.85 2.31 3.13 0.19 1.5
Request a Quote Datasheet
Description
Features Primary 115 VAC, 60 Hz. (Except 261D6 & 261GE6 which are 115/230 50/60 Hz.) and (262EE5 which is 120/240, 50/60 Hz) Designed for small power or bias supplies, test equipment, preamps etc. Models 261C6, 261D6, 261E6, and 261G6 can also be used with full wave C.T. rectifiers. Economical , two hole, channel bracket, chassis mount. Minimum 5" long leads. Convenient 6.3 or 12.6 volt filament/auxiliary winding. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - VA - A.C. - A.C. Filament - Schematic - Dimensions - Weight Secondary #1 - Secondary #2 - Figure # RMS - RMS - or PDF - A - B - C - D - G - (Lbs) 261C6 - 17.5 250V C.T. @ 45 ma 6.3V @ 1A 1 3.25 1.65 2.00 2.81 0.19 1 261D6 - 19.4 250V C.T. @ 50 ma 6.3V @ 1.1A See PDF - - - - - 1.5 261E6 - 29 250V C.T. @ 91 ma 6.3V @ 1A 1 3.69 1.85 2.31 3.13 0.19 1.7 261G6 - 45 250V C.T. @ 130 ma 6.3V @ 2A 1 4.00 2.25 2.63 3.56 0.19 2 261GE6 - 45 250V C.T. @ 130 ma 6.3V @ 2A 1 4.00 2.25 2.63 3.56 0.19 2 261M6 - 83 215V @ 269 ma 6.3V @ 4A 2 4.50 2.50 2.93 4.00 0.20 x 0.31 4 262A12 - 6 125V @ 15ma 12.6V @ 0.3A See PDF - - - - - 262B6 - 7 120V @ 43 ma 6.3V @ 0.3A 2 2.81 1.50 1.68 2.38 0.19 0.6 262B12 - 9 120V @ 45 ma 12.6V @ 0.3A 2 2.81 1.50 1.68 2.38 0.19 0.6 262B24 - 8 120V @ 27 ma 12/12V @ 0.2/0.2A 3 2.81 1.50 1.68 2.38 0.19 0.6 262D6 - 12 120V @ 53 ma 6.3V @ 0.9A 2 3.25 1.62 2.00 2.81 0.19 1 262D12 - 12 120V @ 53 ma 12.6V @ 0.45A 2 3.25 1.62 2.00 2.81 0.19 1 262E6 - 18 120V @ 87 ma 6.3V @ 1.2A 2 3.25 2.00 2.00 2.81 0.19 1.3 262EE6 - 18 120V @ 93 ma 6.3V @ 1.2 A See PDF - - - - - 1..3 262E12 - 18 120V @ 87 ma 12.6V @ 0.6A 2 3.25 2.00 2.00 2.81 0.19 1.3 262F6 - 26 120V @ 140 ma 6.3V @ 1.5A 2 3.69 1.85 2.31 3.13 0.19 1.7 262F12 - 26 120V @ 140 ma 12.6V @ 0.75A 2 3.69 1.85 2.31 3.13 0.19 1.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Classic Transformers - 262E12 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Classic Transformers
262E12
Transformers - Classic Transformers 262E12
Features Primary 115 VAC, 60 Hz. (Except 261D6 & 261GE6 which are 115/230 50/60 Hz.) and (262EE5 which is 120/240, 50/60 Hz) Designed for small power or bias supplies, test equipment, preamps etc. Models 261C6, 261D6, 261E6, and 261G6 can also be used with full wave C.T. rectifiers. Economical , two hole, channel bracket, chassis mount. Minimum 5" long leads. Convenient 6.3 or 12.6 volt filament/auxiliary winding. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - VA - A.C. - A.C. Filament - Schematic - Dimensions - Weight Secondary #1 - Secondary #2 - Figure # RMS - RMS - or PDF - A - B - C - D - G - (Lbs) 261C6 - 17.5 250V C.T. @ 45 ma 6.3V @ 1A 1 3.25 1.65 2.00 2.81 0.19 1 261D6 - 19.4 250V C.T. @ 50 ma 6.3V @ 1.1A See PDF - - - - - 1.5 261E6 - 29 250V C.T. @ 91 ma 6.3V @ 1A 1 3.69 1.85 2.31 3.13 0.19 1.7 261G6 - 45 250V C.T. @ 130 ma 6.3V @ 2A 1 4.00 2.25 2.63 3.56 0.19 2 261GE6 - 45 250V C.T. @ 130 ma 6.3V @ 2A 1 4.00 2.25 2.63 3.56 0.19 2 261M6 - 83 215V @ 269 ma 6.3V @ 4A 2 4.50 2.50 2.93 4.00 0.20 x 0.31 4 262A12 - 6 125V @ 15ma 12.6V @ 0.3A See PDF - - - - - 262B6 - 7 120V @ 43 ma 6.3V @ 0.3A 2 2.81 1.50 1.68 2.38 0.19 0.6 262B12 - 9 120V @ 45 ma 12.6V @ 0.3A 2 2.81 1.50 1.68 2.38 0.19 0.6 262B24 - 8 120V @ 27 ma 12/12V @ 0.2/0.2A 3 2.81 1.50 1.68 2.38 0.19 0.6 262D6 - 12 120V @ 53 ma 6.3V @ 0.9A 2 3.25 1.62 2.00 2.81 0.19 1 262D12 - 12 120V @ 53 ma 12.6V @ 0.45A 2 3.25 1.62 2.00 2.81 0.19 1 262E6 - 18 120V @ 87 ma 6.3V @ 1.2A 2 3.25 2.00 2.00 2.81 0.19 1.3 262EE6 - 18 120V @ 93 ma 6.3V @ 1.2 A See PDF - - - - - 1..3 262E12 - 18 120V @ 87 ma 12.6V @ 0.6A 2 3.25 2.00 2.00 2.81 0.19 1.3 262F6 - 26 120V @ 140 ma 6.3V @ 1.5A 2 3.69 1.85 2.31 3.13 0.19 1.7 262F12 - 26 120V @ 140 ma 12.6V @ 0.75A 2 3.69 1.85 2.31 3.13 0.19 1.5

Features

  • Primary 115 VAC, 60 Hz. (Except 261D6 & 261GE6 which are 115/230 50/60 Hz.) and (262EE5 which is 120/240, 50/60 Hz)
  • Designed for small power or bias supplies, test equipment, preamps etc.
  • Models 261C6, 261D6, 261E6, and 261G6 can also be used with full wave C.T. rectifiers.
  • Economical , two hole, channel bracket, chassis mount.
  • Minimum 5" long leads.
  • Convenient 6.3 or 12.6 volt filament/auxiliary winding.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Part No. - VA - A.C. - A.C. Filament - Schematic - Dimensions - Weight
Secondary #1 - Secondary #2 - Figure #
RMS - RMS - or PDF - A - B - C - D - G - (Lbs)
261C6 - 17.5 250V C.T. @ 45 ma 6.3V @ 1A 1 3.25 1.65 2.00 2.81 0.19 1
261D6 - 19.4 250V C.T. @ 50 ma 6.3V @ 1.1A See PDF - - - - - 1.5
261E6 - 29 250V C.T. @ 91 ma 6.3V @ 1A 1 3.69 1.85 2.31 3.13 0.19 1.7
261G6 - 45 250V C.T. @ 130 ma 6.3V @ 2A 1 4.00 2.25 2.63 3.56 0.19 2
261GE6 - 45 250V C.T. @ 130 ma 6.3V @ 2A 1 4.00 2.25 2.63 3.56 0.19 2
261M6 - 83 215V @ 269 ma 6.3V @ 4A 2 4.50 2.50 2.93 4.00 0.20 x 0.31 4
262A12 - 6 125V @ 15ma 12.6V @ 0.3A See PDF - - - - -
262B6 - 7 120V @ 43 ma 6.3V @ 0.3A 2 2.81 1.50 1.68 2.38 0.19 0.6
262B12 - 9 120V @ 45 ma 12.6V @ 0.3A 2 2.81 1.50 1.68 2.38 0.19 0.6
262B24 - 8 120V @ 27 ma 12/12V @ 0.2/0.2A 3 2.81 1.50 1.68 2.38 0.19 0.6
262D6 - 12 120V @ 53 ma 6.3V @ 0.9A 2 3.25 1.62 2.00 2.81 0.19 1
262D12 - 12 120V @ 53 ma 12.6V @ 0.45A 2 3.25 1.62 2.00 2.81 0.19 1
262E6 - 18 120V @ 87 ma 6.3V @ 1.2A 2 3.25 2.00 2.00 2.81 0.19 1.3
262EE6 - 18 120V @ 93 ma 6.3V @ 1.2 A See PDF - - - - - 1..3
262E12 - 18 120V @ 87 ma 12.6V @ 0.6A 2 3.25 2.00 2.00 2.81 0.19 1.3
262F6 - 26 120V @ 140 ma 6.3V @ 1.5A 2 3.69 1.85 2.31 3.13 0.19 1.7
262F12 - 26 120V @ 140 ma 12.6V @ 0.75A 2 3.69 1.85 2.31 3.13 0.19 1.5

Supplier's Site
Power Transformers - HM4918-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
HM4918-ND
Power Transformers HM4918-ND
PWR XFMR LAMINATED 18VA CHAS MT

PWR XFMR LAMINATED 18VA CHAS MT

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Transformers Power Transformers
Product Number 262E12 HM4918-ND
Product Name Transformers - Classic Transformers Power Transformers
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
Power Rating (VA) 18 VA 18 VA
Transformer Type Power Transformer
Unlock Full Specs
to access all available technical data