Hammond Manufacturing Company Inc. Transformers - Power Transformers 266M2

Description
Features Primary 117/234 VAC, 50/60 Hz. All units have dual secondaries except 266LA25 (C.T. secondary only). If you only require a single primary & secondary check out our more economical 166 Series. Secondaries can be used as; a center tapped secondary, parallel connected or used individually (except 266LA25). Units are designed for use with all windings engaged. Open style. Minimum 6" long leads. Dual bobbin design - no electrostatic shield required. We use Class B insulation (130 degrees, C) for extra protection - UL listed as a Class A (105 degree, C) design Hi-Pot test of 2,000V RMS. UL listed (# E207860) Type 3AH CSA certified (209651)
Request a Quote Datasheet
Description
Features Primary 117/234 VAC, 50/60 Hz. All units have dual secondaries except 266LA25 (C.T. secondary only). If you only require a single primary & secondary check out our more economical 166 Series. Secondaries can be used as; a center tapped secondary, parallel connected or used individually (except 266LA25). Units are designed for use with all windings engaged. Open style. Minimum 6" long leads. Dual bobbin design - no electrostatic shield required. We use Class B insulation (130 degrees, C) for extra protection - UL listed as a Class A (105 degree, C) design Hi-Pot test of 2,000V RMS. UL listed (# E207860) Type 3AH CSA certified (209651)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Power Transformers - 266M2 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Power Transformers
266M2
Transformers - Power Transformers 266M2
Features Primary 117/234 VAC, 50/60 Hz. All units have dual secondaries except 266LA25 (C.T. secondary only). If you only require a single primary & secondary check out our more economical 166 Series. Secondaries can be used as; a center tapped secondary, parallel connected or used individually (except 266LA25). Units are designed for use with all windings engaged. Open style. Minimum 6" long leads. Dual bobbin design - no electrostatic shield required. We use Class B insulation (130 degrees, C) for extra protection - UL listed as a Class A (105 degree, C) design Hi-Pot test of 2,000V RMS. UL listed (# E207860) Type 3AH CSA certified (209651)

Features

  • Primary 117/234 VAC, 50/60 Hz.
  • All units have dual secondaries except 266LA25 (C.T. secondary only). If you only require a single primary & secondary check out our more economical 166 Series.
  • Secondaries can be used as; a center tapped secondary, parallel connected or used individually (except 266LA25).
  • Units are designed for use with all windings engaged.
  • Open style.
  • Minimum 6" long leads.
  • Dual bobbin design - no electrostatic shield required.
  • We use Class B insulation (130 degrees, C) for extra protection - UL listed as a Class A (105 degree, C) design
  • Hi-Pot test of 2,000V RMS.
  • UL listed (# E207860) Type 3AH
  • CSA certified (209651)
Supplier's Site
Power Transformers - HM4979-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
HM4979-ND
Power Transformers HM4979-ND
PWR XFMR LAMINATED 7.5VA CHAS MT

PWR XFMR LAMINATED 7.5VA CHAS MT

Buy Now Datasheet
Transformers - 266M2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
266M2
Transformers 266M2
POWER TX 2.5V ,7.5VA

POWER TX 2.5V ,7.5VA

Buy Now
Shenzhen, China
Transformers - Power Transformers
266M2
Transformers - Power Transformers 266M2
PWR XFMR LAMINATED 7.5VA CHAS MT

PWR XFMR LAMINATED 7.5VA CHAS MT

Supplier's Site
Transformer;7.5VA;Chassis;Pri:117/234VAC;Sec:Ser 2.5VCT,Par 1.25V;Dual - 70181199 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer;7.5VA;Chassis;Pri:117/234VAC;Sec:Ser 2.5VCT,Par 1.25V;Dual
70181199
Transformer;7.5VA;Chassis;Pri:117/234VAC;Sec:Ser 2.5VCT,Par 1.25V;Dual 70181199
Features: Dual Primary 117/234 VAC, 50/60 Hz All Units Have Dual Secondaries, They Can Be Connected as a Center Tapped Winding or Used Individually Open Style, Chassis Mount with Minimum 6" Long Leads Dual Bobbin Design — No Electrostatic Shield Required Class B Insulation (130°C) Hipot Test of 2,000 VRMS UL Listed — E50394, and CSA Certified — LR3902 Meets NAFTA Requirements

Features:

  • Dual Primary 117/234 VAC, 50/60 Hz
  • All Units Have Dual Secondaries, They Can Be Connected as a Center Tapped Winding or Used Individually
  • Open Style, Chassis Mount with Minimum 6" Long Leads
  • Dual Bobbin Design — No Electrostatic Shield Required
  • Class B Insulation (130°C)
  • Hipot Test of 2,000 VRMS
  • UL Listed — E50394, and CSA Certified — LR3902
  • Meets NAFTA Requirements
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Power Transformers Power Transformers Power Transformers Power Transformers Power Transformers
Product Number 266M2 HM4979-ND 266M2 266M2 70181199
Product Name Transformers - Power Transformers Power Transformers Transformers Transformers - Power Transformers Transformer;7.5VA;Chassis;Pri:117/234VAC;Sec:Ser 2.5VCT,Par 1.25V;Dual
Transformer Type Electronics; Power Transformer Power Transformer Laminated Core Impedance Matching Transformer; Isolation
Power Rating (VA) 7.5 VA 7.5 VA 7.5 VA 7.5 VA 7.5 VA
Standards / Compliance RoHS CSA; UL
Mounting Chassis Chassis
Construction Laminate Laminate SplitCore
Unlock Full Specs
to access all available technical data