Features
Choice #1 (115 VAC Input):
For those customers who need the 115V input - nothing has changed - simply use the White & Gray wires and tape the Black wire (see above schematic). Note: Gray wire is actually BROWN on only our Part Number 278CX.
Choice #2 (125 VAC Input):
For those customers who are seeing too high a secondary voltage due to higher primary line voltages (roughly 125V input) - use the White & Black wire and tape the gray wire (see schematic).
NOTE: Most of the "Z" mounts do not apply to choices #1 and #2 above. See their respective drawings for available primary voltages.
CAUTION
NEVER connect power to BOTH the GRAY & BLACK wire - instantaneous destruction of the transformer will result!
PWR XFMR LAMINATED 120VA CHAS MT
PWR XFMR LAMINATED 120VA CHAS MT
| Hammond Manufacturing Company Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transformers | Power Transformers | Power Transformers |
| Product Number | 273X | HM5020-ND | 273X |
| Product Name | Transformers - Classic Transformers | Power Transformers | Transformers - Power Transformers |
| Category | Signal | ||
| Other Transformer Types / Applications | Electronics; Power Transformer | ||
| Standards | RoHS | ||
| Operating Frequency | 60 Hz | ||
| Power Rating (VA) | 120 VA | 120 VA | 120 VA |