Features
PWR XFMR LAMINATED 72VA CHAS MT
PWR XFMR LAMINATED 72VA CHAS MT
| Hammond Manufacturing Company Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers |
| Product Number | 266PA12 | HM4988-ND | 266PA12 |
| Product Name | Transformers - Power Transformers | Power Transformers | Transformers - Power Transformers |
| Transformer Type | Electronics; Power Transformer | Power Transformer | Laminated Core |
| Power Rating (VA) | 72 VA | 72 VA | 72 VA |
| Standards / Compliance | RoHS | ||
| Mounting | Chassis | Chassis | |
| Construction | Laminate | Laminate |