Hammond Manufacturing Company Inc. Transformers - Power Transformers 266L16

Description
Features Primary 117/234 VAC, 50/60 Hz. All units have dual secondaries except 266LA25 (C.T. secondary only). If you only require a single primary & secondary check out our more economical 166 Series. Secondaries can be used as; a center tapped secondary, parallel connected or used individually (except 266LA25). Units are designed for use with all windings engaged. Open style. Minimum 6" long leads. Dual bobbin design - no electrostatic shield required. We use Class B insulation (130 degrees, C) for extra protection - UL listed as a Class A (105 degree, C) design Hi-Pot test of 2,000V RMS. UL listed (# E207860) Type 3AH CSA certified (209651)
Request a Quote Datasheet
Description
Features Primary 117/234 VAC, 50/60 Hz. All units have dual secondaries except 266LA25 (C.T. secondary only). If you only require a single primary & secondary check out our more economical 166 Series. Secondaries can be used as; a center tapped secondary, parallel connected or used individually (except 266LA25). Units are designed for use with all windings engaged. Open style. Minimum 6" long leads. Dual bobbin design - no electrostatic shield required. We use Class B insulation (130 degrees, C) for extra protection - UL listed as a Class A (105 degree, C) design Hi-Pot test of 2,000V RMS. UL listed (# E207860) Type 3AH CSA certified (209651)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Power Transformers - 266L16 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Power Transformers
266L16
Transformers - Power Transformers 266L16
Features Primary 117/234 VAC, 50/60 Hz. All units have dual secondaries except 266LA25 (C.T. secondary only). If you only require a single primary & secondary check out our more economical 166 Series. Secondaries can be used as; a center tapped secondary, parallel connected or used individually (except 266LA25). Units are designed for use with all windings engaged. Open style. Minimum 6" long leads. Dual bobbin design - no electrostatic shield required. We use Class B insulation (130 degrees, C) for extra protection - UL listed as a Class A (105 degree, C) design Hi-Pot test of 2,000V RMS. UL listed (# E207860) Type 3AH CSA certified (209651)

Features

  • Primary 117/234 VAC, 50/60 Hz.
  • All units have dual secondaries except 266LA25 (C.T. secondary only). If you only require a single primary & secondary check out our more economical 166 Series.
  • Secondaries can be used as; a center tapped secondary, parallel connected or used individually (except 266LA25).
  • Units are designed for use with all windings engaged.
  • Open style.
  • Minimum 6" long leads.
  • Dual bobbin design - no electrostatic shield required.
  • We use Class B insulation (130 degrees, C) for extra protection - UL listed as a Class A (105 degree, C) design
  • Hi-Pot test of 2,000V RMS.
  • UL listed (# E207860) Type 3AH
  • CSA certified (209651)
Supplier's Site
Power Transformers - HM4964-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
HM4964-ND
Power Transformers HM4964-ND
PWR XFMR LAMINATED 35.2VA CHAS

PWR XFMR LAMINATED 35.2VA CHAS

Buy Now Datasheet
Transformers - 266L16 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
266L16
Transformers 266L16
POWER TX 16V@2.2A, 8V @ 4.4A

POWER TX 16V@2.2A, 8V @ 4.4A

Buy Now
Shenzhen, China
Transformers - Power Transformers
266L16
Transformers - Power Transformers 266L16
PWR XFMR LAMINATED 35.2VA CHAS

PWR XFMR LAMINATED 35.2VA CHAS

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Power Transformers Power Transformers Power Transformers Power Transformers
Product Number 266L16 HM4964-ND 266L16 266L16
Product Name Transformers - Power Transformers Power Transformers Transformers Transformers - Power Transformers
Transformer Type Electronics; Power Transformer Power Transformer Laminated Core
Power Rating (VA) 35.2 VA 35.2 VA 35.2 VA
Standards / Compliance RoHS
Mounting Chassis Chassis
Construction Laminate Laminate
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 164E28 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 14 volts
Power Rating (VA) 2.4 VA
View Details
3 suppliers
Transformers - Power Transformers - 162E16 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 8 volts
Power Rating (VA) 2.4 VA
View Details
3 suppliers
Transformers - Power Transformers - 161EA16 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 8 volts
Power Rating (VA) 1.2 VA
View Details
4 suppliers
Transformers - Power Transformers - 1182N15 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Construction Toroidal Core
Output Voltage 15 volts
View Details
4 suppliers