Features
PWR XFMR LAMINATED 12VA CHAS MT
PWR XFMR LAMINATED 12VA CHAS MT
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Power Transformers |
| Product Number | 266G24 | 266G24 | HM4940-ND | 266G24 |
| Product Name | Transformers - Power Transformers | Transformers | Power Transformers | Transformers - Power Transformers |
| Transformer Type | Electronics; Power Transformer | Power Transformer | Laminated Core | |
| Power Rating (VA) | 12 VA | 12 VA | 12 VA | |
| Standards / Compliance | RoHS | |||
| Mounting | Chassis | Chassis | ||
| Construction | Laminate | Laminate |