Features
NOTES
PWR XFMR LAMINATED 80VA CHAS MT
PWR XFMR LAMINATED 80VA CHAS MT
| Hammond Manufacturing Company Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transformers | Power Transformers | Power Transformers |
| Product Number | 260E | HM4902-ND | 260E |
| Product Name | Transformers - Classic Transformers | Power Transformers | Transformers - Power Transformers |
| Category | Signal | ||
| Other Transformer Types / Applications | Electronics; Power Transformer | ||
| Standards | RoHS | ||
| Power Rating (VA) | 80 VA | 80 VA | 80 VA |
| Transformer Type | Power Transformer | Laminated Core |