Hammond Manufacturing Company Inc. Transformers - Power Transformers 265X5

Description
Features 117/234 VAC - 50/60 Hz. dual primary Secondaries are either center tapped (C.T.) or dual secondaries (see tables below) for added versatility. Open style, 4 hole frame chassis mount. Minimum 6" long leads or copper tabs with holes. Dual bobbin design - no electrostatic shield required. Class B insulation (130 degrees, C). Hi-Pot test of 2,000V RMS. UL listed (# E207860) Type 3AH CSA certified (# LR209651). Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) 117/234 VAC - 50/60 Hz. DUAL PRIMARY - SINGLE SECONDARY Part No. - VA - Secondary (R.M.S.) - VAC - Amps - 265X5 - 150 5.0 C.T. 30 265U6 - 101 6.3 C.T. 16 265V6 - 126 6.3 C.T. 20 265X6 - 158 6.3 C.T. 25 265U10 - 175 10 C.T. 17.5 265W5 - 250 5.0 C.T. 50 265Z5 - 450 5 C.T. 90 * 5kV Insulation 117/234 VAC - 50/60 Hz. DUAL PRIMARY - DUAL SECONDARY Part No. - VA - Secondary VAC (R.M.S.) Series Wired (C.T.) - Parallel Wired 265S24 - 240 24V @ 10A 12V @ 20A 265U24 - 360 24V @ 15A 12V @ 30A 265V24 - 480 24V @ 20A 12V @ 40A 265J234 - 250 234V @ 1.07A 117V @ 2.14A 265K234 - 350 234V @ 1.5A 117V @ 3A 265L234 - 450 234V @ 1.92A 117V @ 3.84A
Request a Quote Datasheet
Description
Features 117/234 VAC - 50/60 Hz. dual primary Secondaries are either center tapped (C.T.) or dual secondaries (see tables below) for added versatility. Open style, 4 hole frame chassis mount. Minimum 6" long leads or copper tabs with holes. Dual bobbin design - no electrostatic shield required. Class B insulation (130 degrees, C). Hi-Pot test of 2,000V RMS. UL listed (# E207860) Type 3AH CSA certified (# LR209651). Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) 117/234 VAC - 50/60 Hz. DUAL PRIMARY - SINGLE SECONDARY Part No. - VA - Secondary (R.M.S.) - VAC - Amps - 265X5 - 150 5.0 C.T. 30 265U6 - 101 6.3 C.T. 16 265V6 - 126 6.3 C.T. 20 265X6 - 158 6.3 C.T. 25 265U10 - 175 10 C.T. 17.5 265W5 - 250 5.0 C.T. 50 265Z5 - 450 5 C.T. 90 * 5kV Insulation 117/234 VAC - 50/60 Hz. DUAL PRIMARY - DUAL SECONDARY Part No. - VA - Secondary VAC (R.M.S.) Series Wired (C.T.) - Parallel Wired 265S24 - 240 24V @ 10A 12V @ 20A 265U24 - 360 24V @ 15A 12V @ 30A 265V24 - 480 24V @ 20A 12V @ 40A 265J234 - 250 234V @ 1.07A 117V @ 2.14A 265K234 - 350 234V @ 1.5A 117V @ 3A 265L234 - 450 234V @ 1.92A 117V @ 3.84A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Power Transformers - 265X5 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Power Transformers
265X5
Transformers - Power Transformers 265X5
Features 117/234 VAC - 50/60 Hz. dual primary Secondaries are either center tapped (C.T.) or dual secondaries (see tables below) for added versatility. Open style, 4 hole frame chassis mount. Minimum 6" long leads or copper tabs with holes. Dual bobbin design - no electrostatic shield required. Class B insulation (130 degrees, C). Hi-Pot test of 2,000V RMS. UL listed (# E207860) Type 3AH CSA certified (# LR209651). Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) 117/234 VAC - 50/60 Hz. DUAL PRIMARY - SINGLE SECONDARY Part No. - VA - Secondary (R.M.S.) - VAC - Amps - 265X5 - 150 5.0 C.T. 30 265U6 - 101 6.3 C.T. 16 265V6 - 126 6.3 C.T. 20 265X6 - 158 6.3 C.T. 25 265U10 - 175 10 C.T. 17.5 265W5 - 250 5.0 C.T. 50 265Z5 - 450 5 C.T. 90 * 5kV Insulation 117/234 VAC - 50/60 Hz. DUAL PRIMARY - DUAL SECONDARY Part No. - VA - Secondary VAC (R.M.S.) Series Wired (C.T.) - Parallel Wired 265S24 - 240 24V @ 10A 12V @ 20A 265U24 - 360 24V @ 15A 12V @ 30A 265V24 - 480 24V @ 20A 12V @ 40A 265J234 - 250 234V @ 1.07A 117V @ 2.14A 265K234 - 350 234V @ 1.5A 117V @ 3A 265L234 - 450 234V @ 1.92A 117V @ 3.84A

Features

  • 117/234 VAC - 50/60 Hz. dual primary
  • Secondaries are either center tapped (C.T.) or dual secondaries (see tables below) for added versatility.
  • Open style, 4 hole frame chassis mount.
  • Minimum 6" long leads or copper tabs with holes.
  • Dual bobbin design - no electrostatic shield required.
  • Class B insulation (130 degrees, C).
  • Hi-Pot test of 2,000V RMS.
  • UL listed (# E207860) Type 3AH
  • CSA certified (# LR209651).

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


117/234 VAC - 50/60 Hz. DUAL PRIMARY - SINGLE SECONDARY


Part No. - VA - Secondary (R.M.S.) -
VAC - Amps -
265X5 - 150 5.0 C.T. 30
265U6 - 101 6.3 C.T. 16
265V6 - 126 6.3 C.T. 20
265X6 - 158 6.3 C.T. 25
265U10 - 175 10 C.T. 17.5
265W5 - 250 5.0 C.T. 50
265Z5 - 450 5 C.T. 90 * 5kV Insulation

117/234 VAC - 50/60 Hz. DUAL PRIMARY - DUAL SECONDARY


Part No. - VA - Secondary VAC (R.M.S.)
Series Wired (C.T.) - Parallel Wired
265S24 - 240 24V @ 10A 12V @ 20A
265U24 - 360 24V @ 15A 12V @ 30A
265V24 - 480 24V @ 20A 12V @ 40A
265J234 - 250 234V @ 1.07A 117V @ 2.14A
265K234 - 350 234V @ 1.5A 117V @ 3A
265L234 - 450 234V @ 1.92A 117V @ 3.84A

Supplier's Site
Power Transformers - HM4924-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
HM4924-ND
Power Transformers HM4924-ND
PWR XFMR LAMINATED CHAS MT

PWR XFMR LAMINATED CHAS MT

Buy Now Datasheet
Transformers - 265X5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
265X5
Transformers 265X5
117/234V 5 VCT 30A 150VA

117/234V 5 VCT 30A 150VA

Buy Now
Futian, China
Transformers - Power Transformers
265X5
Transformers - Power Transformers 265X5
PWR XFMR LAMINATED CHAS MT

PWR XFMR LAMINATED CHAS MT

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Power Transformers Power Transformers Transformers Power Transformers
Product Number 265X5 HM4924-ND 265X5 265X5
Product Name Transformers - Power Transformers Power Transformers Transformers Transformers - Power Transformers
Transformer Type Electronics; Power Transformer Power Transformer Laminated Core
Output Voltage 5 volts 5 volts 5 volts
Power Rating (VA) 150 VA 150 VA
Standards / Compliance RoHS
Mounting Chassis Chassis
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 160G34 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 17 volts
Power Rating (VA) 10 VA
View Details
4 suppliers
Transformers - Power Transformers - 1182N9 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Construction Toroidal Core
Output Voltage 9 volts
View Details
4 suppliers
Transformers - Power Transformers - 1182J240 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Construction Toroidal Core
Output Voltage 240 volts
View Details
4 suppliers
Transformers - Power Transformers - 162F12 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 6.3 volts
Power Rating (VA) 6 VA
View Details
5 suppliers