ASAP Semiconductor LLC Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 500 1000 1050 1100 1150 1200 1250 1280 1290 1300 1310 1320 1330 1333 1334 1335 1336 1337 1338 1339 1340 1341 1342 1343 1344 1345 1350 1360 1370 1380 1390 1400 1450 1500 1550 1578
Product Name Notes
RES 1.52Kohm 2W 0.1% WW AXIAL
RES 1.54Kohm 2W 0.1% WW AXIAL
RES 1.54Kohm 2W 1% WW AXIAL
RES 1.56Kohm 2W 0.1% WW AXIAL
RES 1.58Kohm 2W 0.1% WW AXIAL
RES 1.58Kohm 2W 1% WW AXIAL
RES 1.5Kohm 2W 0.1% WW AXIAL
RES 1.5Kohm 2W 0.5% WW AXIAL
RES 1.5Kohm 2W 1% WW AXIAL
RES 1.62Kohm 2W 0.1% WW AXIAL
RES 1.62Kohm 2W 1% WW AXIAL
RES 1.64Kohm 2W 0.1% WW AXIAL
RES 1.65Kohm 2W 0.1% WW AXIAL
RES 1.65Kohm 2W 1% WW AXIAL
RES 1.67Kohm 2W 0.1% WW AXIAL
RES 1.67Kohm 2W 1% WW AXIAL
RES 1.69Kohm 2W 0.1% WW AXIAL
RES 1.69Kohm 2W 1% WW AXIAL
RES 1.6Kohm 2W 0.1% WW AXIAL
RES 1.6Kohm 2W 0.5% WW AXIAL
RES 1.72Kohm 2W 0.1% WW AXIAL
RES 1.74Kohm 2W 0.1% WW AXIAL
RES 1.74Kohm 2W 1% WW AXIAL
RES 1.76Kohm 2W 0.1% WW AXIAL
RES 1.78Kohm 2W 0.1% WW AXIAL
RES 1.78Kohm 2W 1% WW AXIAL
RES 1.82Kohm 2W 0.1% WW AXIAL
RES 1.82Kohm 2W 1% WW AXIAL
RES 1.84Kohm 2W 0.1% WW AXIAL
RES 1.87Kohm 2W 0.1% WW AXIAL
RES 1.87Kohm 2W 1% WW AXIAL
RES 1.89Kohm 2W 0.1% WW AXIAL
RES 1.8Kohm 2W 0.1% WW AXIAL
RES 1.8Kohm 2W 0.5% WW AXIAL
RES 1.8Kohm 2W 1% WW AXIAL
RES 15.4ohm 2W 0.1% WW AXIAL
RES 15.4ohm 2W 0.5% WW AXIAL
RES 15.4ohm 2W 1% WW AXIAL
RES 15.6ohm 2W 0.1% WW AXIAL
RES 15.7ohm 2W 1% WW AXIAL
RES 15.8ohm 2W 1% WW AXIAL
RES 150ohm 2W 1% WW AXIAL
RES 152ohm 2W 0.5% WW AXIAL
RES 154ohm 2W 0.1% WW AXIAL
RES 154ohm 2W 0.5% WW AXIAL
RES 154ohm 2W 1% WW AXIAL
RES 156ohm 2W 0.5% WW AXIAL
RES 156ohm 2W 1% WW AXIAL
RES 158ohm 2W 0.1% WW AXIAL
RES 158ohm 2W 0.5% WW AXIAL
RES 158ohm 2W 1% WW AXIAL
RES 15ohm 2W 0.1% WW AXIAL
RES 15ohm 2W 0.5% WW AXIAL
RES 15ohm 2W 1% WW AXIAL
RES 16.2ohm 2W 1% WW AXIAL
RES 16.5ohm 2W 1% WW AXIAL
RES 16.9ohm 2W 1% WW AXIAL
RES 160ohm 2W 0.5% WW AXIAL
RES 160ohm 2W 1% WW AXIAL
RES 161ohm 2W 0.1% WW AXIAL
RES 162ohm 2W 0.1% WW AXIAL
RES 162ohm 2W 0.5% WW AXIAL
RES 162ohm 2W 1% WW AXIAL
RES 164ohm 2W 0.5% WW AXIAL
RES 165ohm 2W 0.5% WW AXIAL
RES 165ohm 2W 1% WW AXIAL
RES 167ohm 2W 0.5% WW AXIAL
RES 169ohm 2W 0.1% WW AXIAL
RES 169ohm 2W 0.5% WW AXIAL
RES 169ohm 2W 1% WW AXIAL
RES 16ohm 2W 0.1% WW AXIAL
RES 16ohm 2W 0.5% WW AXIAL
RES 16ohm 2W 1% WW AXIAL
RES 17.4ohm 2W 1% WW AXIAL
RES 17.8ohm 2W 1% WW AXIAL
RES 172ohm 2W 0.5% WW AXIAL
RES 174ohm 2W 0.1% WW AXIAL
RES 174ohm 2W 0.5% WW AXIAL
RES 174ohm 2W 1% WW AXIAL
RES 176ohm 2W 0.5% WW AXIAL
RES 178ohm 2W 0.5% WW AXIAL
RES 178ohm 2W 1% WW AXIAL
RES 17ohm 2W 1% WW AXIAL
RES 18.2ohm 2W 0.5% WW AXIAL
RES 18.2ohm 2W 1% WW AXIAL
RES 18.7ohm 2W 0.1% WW AXIAL
RES 18.7ohm 2W 1% WW AXIAL
RES 180ohm 2W 0.5% WW AXIAL
RES 180ohm 2W 1% WW AXIAL
RES 182ohm 2W 0.1% WW AXIAL
RES 182ohm 2W 0.5% WW AXIAL
RES 182ohm 2W 1% WW AXIAL
RES 184ohm 2W 0.5% WW AXIAL
RES 187ohm 2W 0.1% WW AXIAL
RES 187ohm 2W 0.5% WW AXIAL
RES 187ohm 2W 1% WW AXIAL
RES 189ohm 2W 0.5% WW AXIAL
RES 18ohm 2W 0.5% WW AXIAL
RES 18ohm 2W 1% WW AXIAL
RES 191ohm 2W 0.1% WW AXIAL
RES 191ohm 2W 0.5% WW AXIAL
Res Wirewound 1.5K Ohm 1% 2W ¦20ppm/¦C 0.001% AXL Thru-Hole
Res Wirewound 1.82K Ohm 1% 2W ¦20ppm/¦C 0.01% AXL Thru-Hole
Res Wirewound 15.7 Ohm 1% 2W ¦20ppm/¦C 0.01% AXL Thru-Hole
Res Wirewound 150 Ohm 1% 2W ¦20ppm/¦C 0.01% AXL Thru-Hole
Wirewound ResistorsSeries:RWR; Resistance:1.5kohm; Resistance Tolerance: 1%; Power Rating:2W; Oper...

<< Prev Next >>