Vishay Intertechnology, Inc. RES 1.5K OHM 2W 0.1% WW AXIAL RWR80S1501BRBSL

Description
RES 1.5Kohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.5Kohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5K OHM 2W 0.1% WW AXIAL - RWR80S1501BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 2W 0.1% WW AXIAL
RWR80S1501BRBSL
RES 1.5K OHM 2W 0.1% WW AXIAL RWR80S1501BRBSL
RES 1.5Kohm 2W 0.1% WW AXIAL

RES 1.5Kohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1501BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1501BRBSL-ND
Through Hole Resistors RWR80S1501BRBSL-ND
1.5 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.5 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1501BRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1501BRBSL
Wirewound Resistors 3110-RWR80S1501BRBSL
EGS-3-80 1.5K .1% RWR80S1501BR BSL

EGS-3-80 1.5K .1% RWR80S1501BR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S1501BRBSL RWR80S1501BRBSL-ND 3110-RWR80S1501BRBSL
Product Name RES 1.5K OHM 2W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1500 ohms 1500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C14R47JL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Through Hole Resistors - 1363285 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R2R4JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details