Vishay Intertechnology, Inc. RES 150 OHM 2W 1% WW AXIAL RWR80S1500FRRSL

Description
RES 150ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 150ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 2W 1% WW AXIAL - RWR80S1500FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 2W 1% WW AXIAL
RWR80S1500FRRSL
RES 150 OHM 2W 1% WW AXIAL RWR80S1500FRRSL
RES 150ohm 2W 1% WW AXIAL

RES 150ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1500FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1500FRRSL-ND
Through Hole Resistors RWR80S1500FRRSL-ND
150 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

150 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1500FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1500FRRSL
Wirewound Resistors 3110-RWR80S1500FRRSL
EGS-3-80 150 1% RWR80S1500FR RSL

EGS-3-80 150 1% RWR80S1500FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S1500FRRSL RWR80S1500FRRSL-ND 3110-RWR80S1500FRRSL
Product Name RES 150 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 150 ohms 150 ohms 150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details