Vishay Intertechnology, Inc. Through Hole Resistors RWR80S1500FSRSL

Description
150 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
150 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S1500FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1500FSRSL-ND
Through Hole Resistors RWR80S1500FSRSL-ND
150 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

150 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 150 OHM 2W 1% WW AXIAL - RWR80S1500FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 2W 1% WW AXIAL
RWR80S1500FSRSL
RES 150 OHM 2W 1% WW AXIAL RWR80S1500FSRSL
RES 150ohm 2W 1% WW AXIAL

RES 150ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S1500FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1500FSRSL
Wirewound Resistors 3110-RWR80S1500FSRSL
EGS-3-80 150 1% RWR80S1500FS RSL

EGS-3-80 150 1% RWR80S1500FS RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S1500FSRSL-ND RWR80S1500FSRSL 3110-RWR80S1500FSRSL
Product Name Through Hole Resistors RES 150 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 150 ohms 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details