Vishay Intertechnology, Inc. Wirewound Resistors RWR80S17R4FSS73

Description
EGS-3-80 17.4 1% RWR80S17R4FS S73
Request a Quote Datasheet
Description
EGS-3-80 17.4 1% RWR80S17R4FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S17R4FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S17R4FSS73
Wirewound Resistors 3110-RWR80S17R4FSS73
EGS-3-80 17.4 1% RWR80S17R4FS S73

EGS-3-80 17.4 1% RWR80S17R4FS S73

Supplier's Site Datasheet
RES 17.4 OHM 2W 1% WW AXIAL - RWR80S17R4FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.4 OHM 2W 1% WW AXIAL
RWR80S17R4FSS73
RES 17.4 OHM 2W 1% WW AXIAL RWR80S17R4FSS73
RES 17.4ohm 2W 1% WW AXIAL

RES 17.4ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RWR80S17R4FSS73 RWR80S17R4FSS73
Product Name Wirewound Resistors RES 17.4 OHM 2W 1% WW AXIAL
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers