Vishay Precision Group Wirewound ResistorsSeries:RWR; Resistance:1.5kohm; Resistance Tolerance: 1%; Power Rating:2W; Oper... RWR80S1501FR

Description
Wirewound ResistorsSeries:RWR; Resistance:1.5kohm; Resistance Tolerance: 1%; Power Rating:2W; Oper...
Request a Quote
Description
Wirewound ResistorsSeries:RWR; Resistance:1.5kohm; Resistance Tolerance: 1%; Power Rating:2W; Oper...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound ResistorsSeries:RWR; Resistance:1.5kohm; Resistance Tolerance: 1%; Power Rating:2W; Oper... - RWR80S1501FR - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorsSeries:RWR; Resistance:1.5kohm; Resistance Tolerance: 1%; Power Rating:2W; Oper...
RWR80S1501FR
Wirewound ResistorsSeries:RWR; Resistance:1.5kohm; Resistance Tolerance: 1%; Power Rating:2W; Oper... RWR80S1501FR
Wirewound ResistorsSeries:RWR; Resistance:1.5kohm; Resistance Tolerance: 1%; Power Rating:2W; Oper...

Wirewound ResistorsSeries:RWR; Resistance:1.5kohm; Resistance Tolerance: 1%; Power Rating:2W; Oper...

Supplier's Site
Wirewound Resistor, 1.5Kohm, 2W, 1%; Resistance Vishay - 63C3278 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1.5Kohm, 2W, 1%; Resistance Vishay
63C3278
Wirewound Resistor, 1.5Kohm, 2W, 1%; Resistance Vishay 63C3278
WIREWOUND RESISTOR, 1.5KOHM, 2W, 1%; Resistance:1.5kohm; Product Range:RWR Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 1.5KOHM, 2W, 1%; Resistance:1.5kohm; Product Range:RWR Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RWR80S1501FR 63C3278
Product Name Wirewound ResistorsSeries:RWR; Resistance:1.5kohm; Resistance Tolerance: 1%; Power Rating:2W; Oper... Wirewound Resistor, 1.5Kohm, 2W, 1%; Resistance Vishay
Technology / Construction Wirewound Wirewound
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details