Vishay Intertechnology, Inc. RES 1.5K OHM 2W 1% WW AXIAL RWR80S1501FRBSL

Description
RES 1.5Kohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.5Kohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5K OHM 2W 1% WW AXIAL - RWR80S1501FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 2W 1% WW AXIAL
RWR80S1501FRBSL
RES 1.5K OHM 2W 1% WW AXIAL RWR80S1501FRBSL
RES 1.5Kohm 2W 1% WW AXIAL

RES 1.5Kohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S1501FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1501FRBSL
Wirewound Resistors 3110-RWR80S1501FRBSL
EGS-3-80 1.5K 1% RWR80S1501FR BSL

EGS-3-80 1.5K 1% RWR80S1501FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S1501FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1501FRBSL-ND
Through Hole Resistors RWR80S1501FRBSL-ND
1.5 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.5 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S1501FRBSL 3110-RWR80S1501FRBSL RWR80S1501FRBSL-ND
Product Name RES 1.5K OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1500 ohms 1500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 562 ohms
View Details
2 suppliers
Through Hole Resistors - 1722197 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C153J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details