Vishay Intertechnology, Inc. Through Hole Resistors RWR80S1500FPS73

Description
150 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
150 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S1500FPS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1500FPS73-ND
Through Hole Resistors RWR80S1500FPS73-ND
150 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

150 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1500FPS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1500FPS73
Wirewound Resistors 3110-RWR80S1500FPS73
EGS-3-80 150 1% RWR80S1500FP S73

EGS-3-80 150 1% RWR80S1500FP S73

Supplier's Site Datasheet
RES 150 OHM 2W 1% WW AXIAL - RWR80S1500FPS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 2W 1% WW AXIAL
RWR80S1500FPS73
RES 150 OHM 2W 1% WW AXIAL RWR80S1500FPS73
RES 150ohm 2W 1% WW AXIAL

RES 150ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S1500FPS73-ND 3110-RWR80S1500FPS73 RWR80S1500FPS73
Product Name Through Hole Resistors Wirewound Resistors RES 150 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 150 ohms 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - C3AR11JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details