Vishay Precision Group Wirewound ResistorsSeries:RWR; Resistance:1.5kohm; Resistance Tolerance: 1%; Power Rating:2W; Oper... RWR80S1501FS

Description
Wirewound ResistorsSeries:RWR; Resistance:1.5kohm; Resistance Tolerance: 1%; Power Rating:2W; Oper...
Request a Quote
Description
Wirewound ResistorsSeries:RWR; Resistance:1.5kohm; Resistance Tolerance: 1%; Power Rating:2W; Oper...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound ResistorsSeries:RWR; Resistance:1.5kohm; Resistance Tolerance: 1%; Power Rating:2W; Oper... - RWR80S1501FS - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorsSeries:RWR; Resistance:1.5kohm; Resistance Tolerance: 1%; Power Rating:2W; Oper...
RWR80S1501FS
Wirewound ResistorsSeries:RWR; Resistance:1.5kohm; Resistance Tolerance: 1%; Power Rating:2W; Oper... RWR80S1501FS
Wirewound ResistorsSeries:RWR; Resistance:1.5kohm; Resistance Tolerance: 1%; Power Rating:2W; Oper...

Wirewound ResistorsSeries:RWR; Resistance:1.5kohm; Resistance Tolerance: 1%; Power Rating:2W; Oper...

Supplier's Site
Wirewound Resistor, 1.5Kohm, 2W, 1%; Resistance Vishay - 63C3282 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1.5Kohm, 2W, 1%; Resistance Vishay
63C3282
Wirewound Resistor, 1.5Kohm, 2W, 1%; Resistance Vishay 63C3282
WIREWOUND RESISTOR, 1.5KOHM, 2W, 1%; Resistance:1.5kohm; Product Range:RWR Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 1.5KOHM, 2W, 1%; Resistance:1.5kohm; Product Range:RWR Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RWR80S1501FS 63C3282
Product Name Wirewound ResistorsSeries:RWR; Resistance:1.5kohm; Resistance Tolerance: 1%; Power Rating:2W; Oper... Wirewound Resistor, 1.5Kohm, 2W, 1%; Resistance Vishay
Technology / Construction Wirewound Wirewound
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R2R4JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details