Vishay Intertechnology, Inc. RES 169 OHM 1/2W 1% AXIAL CMF55169R00FKRE

Description
RES 169ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 169ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 169 OHM 1/2W 1% AXIAL - CMF55169R00FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169 OHM 1/2W 1% AXIAL
CMF55169R00FKRE
RES 169 OHM 1/2W 1% AXIAL CMF55169R00FKRE
RES 169ohm 1/2W 1% AXIAL

RES 169ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55169R00FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55169R00FKRE-ND
Through Hole Resistors CMF55169R00FKRE-ND
169 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

169 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 169 1% T-1 R36 Vishay - 68P2159 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 169 1% T-1 R36 Vishay
68P2159
Cmf-55 169 1% T-1 R36 Vishay 68P2159
CMF-55 169 1% T-1 R36

CMF-55 169 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55169R00FKRE CMF55169R00FKRE-ND 68P2159
Product Name RES 169 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 169 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 169 ohms 169 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1468317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C511J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details