Vishay Intertechnology, Inc. RES 162K OHM 1/2W 1% AXIAL CMF55162K00FKEK

Description
RES 162Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 162Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 162K OHM 1/2W 1% AXIAL - CMF55162K00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162K OHM 1/2W 1% AXIAL
CMF55162K00FKEK
RES 162K OHM 1/2W 1% AXIAL CMF55162K00FKEK
RES 162Kohm 1/2W 1% AXIAL

RES 162Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55162K00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55162K00FKEK-ND
Through Hole Resistors CMF55162K00FKEK-ND
162 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

162 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 162K 1% T-1 Ek E3 Vishay - 48P6122 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 162K 1% T-1 Ek E3 Vishay
48P6122
Cmf-55 162K 1% T-1 Ek E3 Vishay 48P6122
CMF-55 162K 1% T-1 EK e3

CMF-55 162K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55162K00FKEK CMF55162K00FKEK-ND 48P6122
Product Name RES 162K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 162K 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 162000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445518 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R1R5JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details