Vishay Intertechnology, Inc. RES 165K OHM 1/2W 0.1% AXIAL CMF55165K00BHEK

Description
RES 165Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 165Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 165K OHM 1/2W 0.1% AXIAL - CMF55165K00BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165K OHM 1/2W 0.1% AXIAL
CMF55165K00BHEK
RES 165K OHM 1/2W 0.1% AXIAL CMF55165K00BHEK
RES 165Kohm 1/2W 0.1% AXIAL

RES 165Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55165K00BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55165K00BHEK-ND
Through Hole Resistors CMF55165K00BHEK-ND
165 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

165 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 165K .1% T-2 Ek E3 Vishay - 68P2080 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 165K .1% T-2 Ek E3 Vishay
68P2080
Cmf-55 165K .1% T-2 Ek E3 Vishay 68P2080
CMF-55 165K .1% T-2 EK e3

CMF-55 165K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55165K00BHEK CMF55165K00BHEK-ND 68P2080
Product Name RES 165K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 165K .1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 165000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2700 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details