Vishay Intertechnology, Inc. RES 169 OHM 1/2W 0.5% AXIAL CMF55169R00DER6

Description
RES 169ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 169ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 169 OHM 1/2W 0.5% AXIAL - CMF55169R00DER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169 OHM 1/2W 0.5% AXIAL
CMF55169R00DER6
RES 169 OHM 1/2W 0.5% AXIAL CMF55169R00DER6
RES 169ohm 1/2W 0.5% AXIAL

RES 169ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55169R00DER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55169R00DER6-ND
Through Hole Resistors CMF55169R00DER6-ND
169 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

169 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 169 .5% T-9 Re6 Vishay - 68P2154 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 169 .5% T-9 Re6 Vishay
68P2154
Cmf-55 169 .5% T-9 Re6 Vishay 68P2154
CMF-55 169 .5% T-9 RE6

CMF-55 169 .5% T-9 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55169R00DER6 CMF55169R00DER6-ND 68P2154
Product Name RES 169 OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 169 .5% T-9 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 169 ohms 169 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260412 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details