Vishay Intertechnology, Inc. RES 169 OHM 1/2W 0.1% AXIAL CMF55169R00BER6

Description
RES 169ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 169ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 169 OHM 1/2W 0.1% AXIAL - CMF55169R00BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169 OHM 1/2W 0.1% AXIAL
CMF55169R00BER6
RES 169 OHM 1/2W 0.1% AXIAL CMF55169R00BER6
RES 169ohm 1/2W 0.1% AXIAL

RES 169ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55169R00BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55169R00BER6-ND
Through Hole Resistors CMF55169R00BER6-ND
169 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

169 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,169Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C9191 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,169Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C9191
Resistor,metal Film,169Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C9191
Resistor,Metal Film,169Ohms,250WV,. 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,169Ohms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55169R00BER6 CMF55169R00BER6-ND 40C9191
Product Name RES 169 OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,169Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 169 ohms 169 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580268 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details