Vishay Precision Group Metal Film Resistors - CMF55169K00BHWF

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55169K00BHWF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55169K00BHWF
Metal Film Resistors - CMF55169K00BHWF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 169 Kohm, +/0.1 Percent, 50 Ppm Vishay - 40C9176 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 169 Kohm, +/0.1 Percent, 50 Ppm Vishay
40C9176
Cmf55, 169 Kohm, +/0.1 Percent, 50 Ppm Vishay 40C9176
CMF55, 169 kOhm, +/- 0.1 Percent, 50 ppm

CMF55, 169 kOhm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF55169K00BHWF 40C9176
Product Name Metal Film Resistors - Cmf55, 169 Kohm, +/0.1 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details