Vishay Intertechnology, Inc. RES 15 OHM 1/2W 1% AXIAL CMF5515R000FKRE

Description
RES 15ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 15ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15 OHM 1/2W 1% AXIAL - CMF5515R000FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 1/2W 1% AXIAL
CMF5515R000FKRE
RES 15 OHM 1/2W 1% AXIAL CMF5515R000FKRE
RES 15ohm 1/2W 1% AXIAL

RES 15ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5515R000FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5515R000FKRE-ND
Through Hole Resistors CMF5515R000FKRE-ND
15 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 15 1% T-1 R36 Vishay - 68P1760 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 15 1% T-1 R36 Vishay
68P1760
Cmf-55 15 1% T-1 R36 Vishay 68P1760
CMF-55 15 1% T-1 R36

CMF-55 15 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5515R000FKRE CMF5515R000FKRE-ND 68P1760
Product Name RES 15 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 15 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15 ohms 15 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722194 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C225J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details