Vishay Intertechnology, Inc. RES 16.2K OHM 1/2W 1% AXIAL CMF5516K200FHEA

Description
RES 16.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 16.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2K OHM 1/2W 1% AXIAL - CMF5516K200FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2K OHM 1/2W 1% AXIAL
CMF5516K200FHEA
RES 16.2K OHM 1/2W 1% AXIAL CMF5516K200FHEA
RES 16.2Kohm 1/2W 1% AXIAL

RES 16.2Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5516K200FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5516K200FHEA-ND
Through Hole Resistors CMF5516K200FHEA-ND
16.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 16.2K 1% T-2 Ea E3 Vishay - 68P1933 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 16.2K 1% T-2 Ea E3 Vishay
68P1933
Cmf-55 16.2K 1% T-2 Ea E3 Vishay 68P1933
CMF-55 16.2K 1% T-2 EA e3

CMF-55 16.2K 1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5516K200FHEA CMF5516K200FHEA-ND 68P1933
Product Name RES 16.2K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 16.2K 1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products