Vishay Intertechnology, Inc. RES 166.7K OHM 1/2W 0.1% AXIAL CMF55166K70BHBF

Description
RES 166.7Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 166.7Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 166.7K OHM 1/2W 0.1% AXIAL - CMF55166K70BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 166.7K OHM 1/2W 0.1% AXIAL
CMF55166K70BHBF
RES 166.7K OHM 1/2W 0.1% AXIAL CMF55166K70BHBF
RES 166.7Kohm 1/2W 0.1% AXIAL

RES 166.7Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55166K70BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55166K70BHBF-ND
Through Hole Resistors CMF55166K70BHBF-ND
166.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

166.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 166.7K .1% T-2 B14 Vishay - 68P2112 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 166.7K .1% T-2 B14 Vishay
68P2112
Cmf-55 166.7K .1% T-2 B14 Vishay 68P2112
CMF-55 166.7K .1% T-2 B14

CMF-55 166.7K .1% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55166K70BHBF CMF55166K70BHBF-ND 68P2112
Product Name RES 166.7K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 166.7K .1% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 166700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details