Vishay Intertechnology, Inc. RES 160K OHM 1/2W 0.1% AXIAL CMF55160K00BERE70

Description
RES 160Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 160Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 160K OHM 1/2W 0.1% AXIAL - CMF55160K00BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 160K OHM 1/2W 0.1% AXIAL
CMF55160K00BERE70
RES 160K OHM 1/2W 0.1% AXIAL CMF55160K00BERE70
RES 160Kohm 1/2W 0.1% AXIAL

RES 160Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55160K00BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55160K00BERE70-ND
Through Hole Resistors CMF55160K00BERE70-ND
160 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

160 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 160 Kohm, +/0.1 Percent, 25 Ppm Vishay - 40C9057 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 160 Kohm, +/0.1 Percent, 25 Ppm Vishay
40C9057
Cmf55, 160 Kohm, +/0.1 Percent, 25 Ppm Vishay 40C9057
CMF55, 160 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 160 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55160K00BERE70 CMF55160K00BERE70-ND 40C9057
Product Name RES 160K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 160 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 160000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 1311265 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details