Vishay Intertechnology, Inc. RES 166.7K OHM 1/2W 0.1% AXIAL CMF55166K70BHEK

Description
RES 166.7Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 166.7Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 166.7K OHM 1/2W 0.1% AXIAL - CMF55166K70BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 166.7K OHM 1/2W 0.1% AXIAL
CMF55166K70BHEK
RES 166.7K OHM 1/2W 0.1% AXIAL CMF55166K70BHEK
RES 166.7Kohm 1/2W 0.1% AXIAL

RES 166.7Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55166K70BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55166K70BHEK-ND
Through Hole Resistors CMF55166K70BHEK-ND
166.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

166.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 166.7K .1% T-2 Ek E3 Vishay - 68P2113 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 166.7K .1% T-2 Ek E3 Vishay
68P2113
Cmf-55 166.7K .1% T-2 Ek E3 Vishay 68P2113
CMF-55 166.7K .1% T-2 EK e3

CMF-55 166.7K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55166K70BHEK CMF55166K70BHEK-ND 68P2113
Product Name RES 166.7K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 166.7K .1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 166700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1020 ohms
View Details
2 suppliers
Through Hole Resistors - 1722165 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C512J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers