Vishay Intertechnology, Inc. Through Hole Resistors CMF55162K00DHR6

Description
162 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
162 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55162K00DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55162K00DHR6-ND
Through Hole Resistors CMF55162K00DHR6-ND
162 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

162 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55162K00DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55162K00DHR6
Metal Film Resistors - CMF55162K00DHR6
Metal Film Resistors - Through Hole 1/4watt 162Kohms .5%

Metal Film Resistors - Through Hole 1/4watt 162Kohms .5%

Supplier's Site
Resistor,metal Film,162Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 40C9080 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,162Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
40C9080
Resistor,metal Film,162Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 40C9080
Resistor,Metal Film,162KOhms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,162KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55162K00DHR6-ND CMF55162K00DHR6 40C9080
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,162Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details