Vishay Intertechnology, Inc. RES 169 OHM 1/2W 0.1% AXIAL CMF55169R00BHBF

Description
RES 169ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 169ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 169 OHM 1/2W 0.1% AXIAL - CMF55169R00BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169 OHM 1/2W 0.1% AXIAL
CMF55169R00BHBF
RES 169 OHM 1/2W 0.1% AXIAL CMF55169R00BHBF
RES 169ohm 1/2W 0.1% AXIAL

RES 169ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55169R00BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55169R00BHBF-ND
Through Hole Resistors CMF55169R00BHBF-ND
169 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

169 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 169 .1% T-2 B14 Vishay - 68P2150 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 169 .1% T-2 B14 Vishay
68P2150
Cmf-55 169 .1% T-2 B14 Vishay 68P2150
CMF-55 169 .1% T-2 B14

CMF-55 169 .1% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55169R00BHBF CMF55169R00BHBF-ND 68P2150
Product Name RES 169 OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 169 .1% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 169 ohms 169 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R621JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614959-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.02E6 ohms
View Details
2 suppliers