Vishay Intertechnology, Inc. RES 162K OHM 1/2W 0.1% AXIAL CMF55162K00BHEB

Description
RES 162Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 162Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 162K OHM 1/2W 0.1% AXIAL - CMF55162K00BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162K OHM 1/2W 0.1% AXIAL
CMF55162K00BHEB
RES 162K OHM 1/2W 0.1% AXIAL CMF55162K00BHEB
RES 162Kohm 1/2W 0.1% AXIAL

RES 162Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55162K00BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55162K00BHEB-ND
Through Hole Resistors CMF55162K00BHEB-ND
162 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

162 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 162K .1% T-2 Eb E3 Vishay - 68P2040 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 162K .1% T-2 Eb E3 Vishay
68P2040
Cmf-55 162K .1% T-2 Eb E3 Vishay 68P2040
CMF-55 162K .1% T-2 EB e3

CMF-55 162K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55162K00BHEB CMF55162K00BHEB-ND 68P2040
Product Name RES 162K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 162K .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 162000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through-Hole Resistors - 1-1623713-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details