Vishay Intertechnology, Inc. Metal Film Resistors - CMF55165R00FHEK

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55165R00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55165R00FHEK
Metal Film Resistors - CMF55165R00FHEK
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1058459-CMF55165R00FHEK
Resistors - Through Hole Resistors 1058459-CMF55165R00FHEK
Win Source Part Number: 1058459-CMF55165R00F HEK Category: Resistors>Through Hole Resistors Series: CMF Features: Flame Retardant Coating, Moisture Resistant, Safety Package: Bulk Standard Package: 100 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.5W, 1/2W Composition: Metal Film Number of Terminations: 2 Resistance: 165 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 175°C Dimension: 0.090" Dia x 0.240" L (2.29mm x 6.10mm) Alternative Parts (Cross-Reference): 1622329-1; MRS25000C1650FC100; MRS25000C1650FRP00; RN55C1650FRE6; RNMF14FTC180R; MRS25000C1690FRP00; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0090 Mfr: Vishay Dale Base Product Number: CMF55

Win Source Part Number: 1058459-CMF55165R00FHEK
Category: Resistors>Through Hole Resistors
Series: CMF
Features: Flame Retardant Coating, Moisture Resistant, Safety
Package: Bulk
Standard Package: 100
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.5W, 1/2W
Composition: Metal Film
Number of Terminations: 2
Resistance: 165 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 175°C
Dimension: 0.090" Dia x 0.240" L (2.29mm x 6.10mm)
Alternative Parts (Cross-Reference): 1622329-1; MRS25000C1650FC100; MRS25000C1650FRP00; RN55C1650FRE6; RNMF14FTC180R; MRS25000C1690FRP00;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Base Product Number: CMF55

Buy Now Datasheet
Through Hole Resistors - CMF55165R00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55165R00FHEK-ND
Through Hole Resistors CMF55165R00FHEK-ND
165 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

165 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
165 OHM 2W Resistor - 53-CMF55165R00FHEK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
165 OHM 2W Resistor
53-CMF55165R00FHEK
165 OHM 2W Resistor 53-CMF55165R00FHEK
RES 165 OHM 1/2W 1% AXIAL Product overview: CMF55165R00FHEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 165 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 165 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55165R00FHEK can be used for catalog matching and distributor lookup.

RES 165 OHM 1/2W 1% AXIAL Product overview: CMF55165R00FHEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 165 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 165 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55165R00FHEK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cmf-55 165 1% T-2 Ek E3 Vishay - 68P2100 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 165 1% T-2 Ek E3 Vishay
68P2100
Cmf-55 165 1% T-2 Ek E3 Vishay 68P2100
CMF-55 165 1% T-2 EK e3

CMF-55 165 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CMF55165R00FHEK 1058459-CMF55165R00FHEK CMF55165R00FHEK-ND 53-CMF55165R00FHEK 68P2100
Product Name Metal Film Resistors - Resistors - Through Hole Resistors Through Hole Resistors 165 OHM 2W Resistor Cmf-55 165 1% T-2 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 165 ohms 165 ohms 165 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details