Vishay Intertechnology, Inc. Through Hole Resistors CMF55165K00FKEA

Description
165 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
165 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55165K00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55165K00FKEA-ND
Through Hole Resistors CMF55165K00FKEA-ND
165 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

165 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 165K OHM 1/2W 1% AXIAL - CMF55165K00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165K OHM 1/2W 1% AXIAL
CMF55165K00FKEA
RES 165K OHM 1/2W 1% AXIAL CMF55165K00FKEA
RES 165Kohm 1/2W 1% AXIAL

RES 165Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 165K 1% T-1 Ea E3 Vishay - 48P6126 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 165K 1% T-1 Ea E3 Vishay
48P6126
Cmf-55 165K 1% T-1 Ea E3 Vishay 48P6126
CMF-55 165K 1% T-1 EA e3

CMF-55 165K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55165K00FKEA-ND CMF55165K00FKEA 48P6126
Product Name Through Hole Resistors RES 165K OHM 1/2W 1% AXIAL Cmf-55 165K 1% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R162JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through-Hole Resistors - 1-1623713-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details