Vishay Intertechnology, Inc. RES 167K OHM 1/2W 0.1% AXIAL CMF55167K00BEEA

Description
RES 167Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 167Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 167K OHM 1/2W 0.1% AXIAL - CMF55167K00BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 167K OHM 1/2W 0.1% AXIAL
CMF55167K00BEEA
RES 167K OHM 1/2W 0.1% AXIAL CMF55167K00BEEA
RES 167Kohm 1/2W 0.1% AXIAL

RES 167Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55167K00BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55167K00BEEA-ND
Through Hole Resistors CMF55167K00BEEA-ND
167 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

167 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55167K00BEEA CMF55167K00BEEA-ND
Product Name RES 167K OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 167000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details