Vishay Intertechnology, Inc. RES 169K OHM 1/2W 1% AXIAL CMF55169K00FHEA

Description
RES 169Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 169Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 169K OHM 1/2W 1% AXIAL - CMF55169K00FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169K OHM 1/2W 1% AXIAL
CMF55169K00FHEA
RES 169K OHM 1/2W 1% AXIAL CMF55169K00FHEA
RES 169Kohm 1/2W 1% AXIAL

RES 169Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55169K00FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55169K00FHEA-ND
Through Hole Resistors CMF55169K00FHEA-ND
169 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

169 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 169K 1% T-2 Ea E3 Vishay - 68P2134 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 169K 1% T-2 Ea E3 Vishay
68P2134
Cmf-55 169K 1% T-2 Ea E3 Vishay 68P2134
CMF-55 169K 1% T-2 EA e3

CMF-55 169K 1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55169K00FHEA CMF55169K00FHEA-ND 68P2134
Product Name RES 169K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 169K 1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 169000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers