RES 162 OHM 1/2W 0.5% AXIAL
162 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
RES 162ohm 1/2W 0.5% AXIAL
RES 162 OHM 1/2W 0.5% AXIAL Product overview: CMF55162R00DHR6 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 162 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 162 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55162R00DHR6 can be used for catalog matching and distributor lookup.
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-CMF55162R00DHR6CT-ND | CMF55162R00DHR6 | 53-CMF55162R00DHR6 | 68P2065 |
| Product Name | Through Hole Resistors | RES 162 OHM 1/2W 0.5% AXIAL | 162 OHM 2W Resistor | Cmf-55 162 .5% T-2 Re6 Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | MetalFilm | Metal Film | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | Axial | |
| Resistance Range | 162 ohms | 162 ohms | 162 ohms |