Vishay Intertechnology, Inc. RES 16.2K OHM 1/2W 0.5% AXIAL CMF5516K200DHEA

Description
RES 16.2Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 16.2Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2K OHM 1/2W 0.5% AXIAL - CMF5516K200DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2K OHM 1/2W 0.5% AXIAL
CMF5516K200DHEA
RES 16.2K OHM 1/2W 0.5% AXIAL CMF5516K200DHEA
RES 16.2Kohm 1/2W 0.5% AXIAL

RES 16.2Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5516K200DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5516K200DHEA-ND
Through Hole Resistors CMF5516K200DHEA-ND
16.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 16.2K .5% T-2 Ea E3 Vishay - 68P1929 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 16.2K .5% T-2 Ea E3 Vishay
68P1929
Cmf-55 16.2K .5% T-2 Ea E3 Vishay 68P1929
CMF-55 16.2K .5% T-2 EA e3

CMF-55 16.2K .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5516K200DHEA CMF5516K200DHEA-ND 68P1929
Product Name RES 16.2K OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 16.2K .5% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers