Vishay Intertechnology, Inc. RES 15.4 OHM 1/2W 1% AXIAL CMF5515R400FKEK

Description
RES 15.4ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 15.4ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.4 OHM 1/2W 1% AXIAL - CMF5515R400FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.4 OHM 1/2W 1% AXIAL
CMF5515R400FKEK
RES 15.4 OHM 1/2W 1% AXIAL CMF5515R400FKEK
RES 15.4ohm 1/2W 1% AXIAL

RES 15.4ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5515R400FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5515R400FKEK-ND
Through Hole Resistors CMF5515R400FKEK-ND
15.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 15.4 1% T-1 Ek E3 Vishay - 48P6089 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 15.4 1% T-1 Ek E3 Vishay
48P6089
Cmf-55 15.4 1% T-1 Ek E3 Vishay 48P6089
CMF-55 15.4 1% T-1 EK e3

CMF-55 15.4 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5515R400FKEK CMF5515R400FKEK-ND 48P6089
Product Name RES 15.4 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 15.4 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15.4 ohms 15.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers