Vishay Intertechnology, Inc. Through Hole Resistors CMF55165K00BEBF

Description
165 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
165 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55165K00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55165K00BEBF-ND
Through Hole Resistors CMF55165K00BEBF-ND
165 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

165 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 165K OHM 1/2W 0.1% AXIAL - CMF55165K00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165K OHM 1/2W 0.1% AXIAL
CMF55165K00BEBF
RES 165K OHM 1/2W 0.1% AXIAL CMF55165K00BEBF
RES 165Kohm 1/2W 0.1% AXIAL

RES 165Kohm 1/2W 0.1% AXIAL

Supplier's Site
Resistor,metal Film,1.65Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C9120 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.65Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C9120
Resistor,metal Film,1.65Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C9120
Resistor,Metal Film,1.65MOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,1.65MOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55165K00BEBF-ND CMF55165K00BEBF 40C9120
Product Name Through Hole Resistors RES 165K OHM 1/2W 0.1% AXIAL Resistor,metal Film,1.65Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1622824-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.4700 ohms
View Details
2 suppliers