Vishay Intertechnology, Inc. Through Hole Resistors CMF5516K000BEEA70

Description
16 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
16 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5516K000BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5516K000BEEA70-ND
Through Hole Resistors CMF5516K000BEEA70-ND
16 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 16K OHM 1/2W 0.1% AXIAL - CMF5516K000BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16K OHM 1/2W 0.1% AXIAL
CMF5516K000BEEA70
RES 16K OHM 1/2W 0.1% AXIAL CMF5516K000BEEA70
RES 16Kohm 1/2W 0.1% AXIAL

RES 16Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55-70 16K .1% T-9 Ea E3 Vishay - 68P1909 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 16K .1% T-9 Ea E3 Vishay
68P1909
Cmf-55-70 16K .1% T-9 Ea E3 Vishay 68P1909
CMF-55-70 16K .1% T-9 EA e3

CMF-55-70 16K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5516K000BEEA70-ND CMF5516K000BEEA70 68P1909
Product Name Through Hole Resistors RES 16K OHM 1/2W 0.1% AXIAL Cmf-55-70 16K .1% T-9 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details