Vishay Intertechnology, Inc. RES 169K OHM 1/2W 0.1% AXIAL CMF55169K00BER670

Description
RES 169Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 169Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 169K OHM 1/2W 0.1% AXIAL - CMF55169K00BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169K OHM 1/2W 0.1% AXIAL
CMF55169K00BER670
RES 169K OHM 1/2W 0.1% AXIAL CMF55169K00BER670
RES 169Kohm 1/2W 0.1% AXIAL

RES 169Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55169K00BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55169K00BER670-ND
Through Hole Resistors CMF55169K00BER670-ND
169 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

169 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55169K00BER670 CMF55169K00BER670-ND
Product Name RES 169K OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 169000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614881-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers