Vishay Intertechnology, Inc. RES 15.4 OHM 1/2W 1% AXIAL CMF5515R400FHEB

Description
RES 15.4ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 15.4ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.4 OHM 1/2W 1% AXIAL - CMF5515R400FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.4 OHM 1/2W 1% AXIAL
CMF5515R400FHEB
RES 15.4 OHM 1/2W 1% AXIAL CMF5515R400FHEB
RES 15.4ohm 1/2W 1% AXIAL

RES 15.4ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF15.4HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF15.4HFTR-ND
Through Hole Resistors CMF15.4HFTR-ND
15.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 15.4 1% T-2 Eb E3 Vishay - 68P1769 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 15.4 1% T-2 Eb E3 Vishay
68P1769
Cmf-55 15.4 1% T-2 Eb E3 Vishay 68P1769
CMF-55 15.4 1% T-2 EB e3

CMF-55 15.4 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5515R400FHEB CMF15.4HFTR-ND 68P1769
Product Name RES 15.4 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 15.4 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15.4 ohms 15.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details