Vishay Intertechnology, Inc. Through Hole Resistors CMF5515R000FKRE39

Description
15 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
15 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5515R000FKRE39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5515R000FKRE39-ND
Through Hole Resistors CMF5515R000FKRE39-ND
15 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 15 ohm, THROUGH HOLE MOUNT - CMF5515R000FKRE39 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 15 ohm, THROUGH HOLE MOUNT
CMF5515R000FKRE39
RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 15 ohm, THROUGH HOLE MOUNT CMF5515R000FKRE39
RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 15ohm, THROUGH HOLE MOUNT

RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 15ohm, THROUGH HOLE MOUNT

Supplier's Site
Resistor,metal Film,15Ohms,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C8748 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,15Ohms,1+/-% Tol,-100,100Ppm-Tc Vishay
40C8748
Resistor,metal Film,15Ohms,1+/-% Tol,-100,100Ppm-Tc Vishay 40C8748
Resistor,Metal Film,15Ohms,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,15Ohms,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5515R000FKRE39-ND CMF5515R000FKRE39 40C8748
Product Name Through Hole Resistors RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 15 ohm, THROUGH HOLE MOUNT Resistor,metal Film,15Ohms,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details