Vishay Intertechnology, Inc. RES 162 OHM 1/2W 1% AXIAL CMF55162R00FKR6

Description
RES 162ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 162ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 162 OHM 1/2W 1% AXIAL - CMF55162R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162 OHM 1/2W 1% AXIAL
CMF55162R00FKR6
RES 162 OHM 1/2W 1% AXIAL CMF55162R00FKR6
RES 162ohm 1/2W 1% AXIAL

RES 162ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55162R00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55162R00FKR6-ND
Through Hole Resistors CMF55162R00FKR6-ND
162 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

162 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,162Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C9109 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,162Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C9109
Resistor,metal Film,162Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C9109
Resistor,Metal Film,162Ohms,250WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,162Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55162R00FKR6 CMF55162R00FKR6-ND 40C9109
Product Name RES 162 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,162Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 162 ohms 162 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360000 ohms
View Details
2 suppliers
Through Hole Resistors - 1722169 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C205J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details