Vishay Intertechnology, Inc. RES 165 OHM 1/2W 1% AXIAL CMF55165R00FHEA

Description
RES 165ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 165ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 165 OHM 1/2W 1% AXIAL - CMF55165R00FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165 OHM 1/2W 1% AXIAL
CMF55165R00FHEA
RES 165 OHM 1/2W 1% AXIAL CMF55165R00FHEA
RES 165ohm 1/2W 1% AXIAL

RES 165ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55165R00FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55165R00FHEA-ND
Through Hole Resistors CMF55165R00FHEA-ND
165 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

165 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 165 1% T-2 Ea E3 Vishay - 68P2098 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 165 1% T-2 Ea E3 Vishay
68P2098
Cmf-55 165 1% T-2 Ea E3 Vishay 68P2098
CMF-55 165 1% T-2 EA e3

CMF-55 165 1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55165R00FHEA CMF55165R00FHEA-ND 68P2098
Product Name RES 165 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 165 1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 165 ohms 165 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249282 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details