Vishay Intertechnology, Inc. Res Metal Film 162K Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦25ppm/¦C AXL Thru-Hole CMF55162K00FEBF

Description
Res Metal Film 162K Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦25ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 162K Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦25ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 162K Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦25ppm/¦C AXL Thru-Hole - CMF55162K00FEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 162K Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦25ppm/¦C AXL Thru-Hole
CMF55162K00FEBF
Res Metal Film 162K Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦25ppm/¦C AXL Thru-Hole CMF55162K00FEBF
Res Metal Film 162K Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦25ppm/¦C AXL Thru-Hole

Res Metal Film 162K Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦25ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - CMF55162K00FEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55162K00FEBF-ND
Through Hole Resistors CMF55162K00FEBF-ND
162 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

162 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.62Mohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 40C9084 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.62Mohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
40C9084
Resistor,metal Film,1.62Mohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 40C9084
Resistor,Metal Film,1.62MOhms,250WV ,1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,1.62MOhms,250WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55162K00FEBF CMF55162K00FEBF-ND 40C9084
Product Name Res Metal Film 162K Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦25ppm/¦C AXL Thru-Hole Through Hole Resistors Resistor,metal Film,1.62Mohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 2 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1617593 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers