Vishay Intertechnology, Inc. RES 169K OHM 1/2W 1% AXIAL CMF55169K00FKR6

Description
RES 169Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 169Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 169K OHM 1/2W 1% AXIAL - CMF55169K00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169K OHM 1/2W 1% AXIAL
CMF55169K00FKR6
RES 169K OHM 1/2W 1% AXIAL CMF55169K00FKR6
RES 169Kohm 1/2W 1% AXIAL

RES 169Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55169K00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55169K00FKR6-ND
Through Hole Resistors CMF55169K00FKR6-ND
169 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

169 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.69Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C9188 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.69Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C9188
Resistor,metal Film,1.69Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C9188
Resistor,Metal Film,1.69MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,1.69MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55169K00FKR6 CMF55169K00FKR6-ND 40C9188
Product Name RES 169K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,1.69Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 169000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614883-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details