Vishay Intertechnology, Inc. RES 165 OHM 1/2W 1% AXIAL CMF55165R00FKR670

Description
RES 165ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 165ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 165 OHM 1/2W 1% AXIAL - CMF55165R00FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165 OHM 1/2W 1% AXIAL
CMF55165R00FKR670
RES 165 OHM 1/2W 1% AXIAL CMF55165R00FKR670
RES 165ohm 1/2W 1% AXIAL

RES 165ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55165R00FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55165R00FKR670-ND
Through Hole Resistors CMF55165R00FKR670-ND
165 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

165 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 165 1% T-1 Re6 Vishay - 68P2106 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 165 1% T-1 Re6 Vishay
68P2106
Cmf-55-70 165 1% T-1 Re6 Vishay 68P2106
CMF-55-70 165 1% T-1 RE6

CMF-55-70 165 1% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55165R00FKR670 CMF55165R00FKR670-ND 68P2106
Product Name RES 165 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 165 1% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 165 ohms 165 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614893-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16900 ohms
View Details
2 suppliers