Vishay Intertechnology, Inc. RES 165 OHM 1/2W 1% AXIAL CMF55165R00FKBF

Description
RES 165ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 165ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 165 OHM 1/2W 1% AXIAL - CMF55165R00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165 OHM 1/2W 1% AXIAL
CMF55165R00FKBF
RES 165 OHM 1/2W 1% AXIAL CMF55165R00FKBF
RES 165ohm 1/2W 1% AXIAL

RES 165ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55165R00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55165R00FKBF-ND
Through Hole Resistors CMF55165R00FKBF-ND
165 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

165 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,165Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C9154 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,165Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C9154
Resistor,metal Film,165Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C9154
Resistor,Metal Film,165Ohms,250WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,165Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55165R00FKBF CMF55165R00FKBF-ND 40C9154
Product Name RES 165 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,165Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 165 ohms 165 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311272 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details