Vishay Intertechnology, Inc. Through Hole Resistors CMF5516K000BEEA

Description
16 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
16 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5516K000BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5516K000BEEA-ND
Through Hole Resistors CMF5516K000BEEA-ND
16 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 16K OHM 1/2W 0.1% AXIAL - CMF5516K000BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16K OHM 1/2W 0.1% AXIAL
CMF5516K000BEEA
RES 16K OHM 1/2W 0.1% AXIAL CMF5516K000BEEA
RES 16Kohm 1/2W 0.1% AXIAL

RES 16Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 16K .1% T-9 Ea E3 Vishay - 68P1908 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 16K .1% T-9 Ea E3 Vishay
68P1908
Cmf-55 16K .1% T-9 Ea E3 Vishay 68P1908
CMF-55 16K .1% T-9 EA e3

CMF-55 16K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5516K000BEEA-ND CMF5516K000BEEA 68P1908
Product Name Through Hole Resistors RES 16K OHM 1/2W 0.1% AXIAL Cmf-55 16K .1% T-9 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 97.6 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details